IEC - International Electrotechnical Commission - IEC 62055-41:2018 RLV

Electricity metering - Payment systems - Part 41: Standard transfer specification (STS) - Application layer protocol for one-way token carrier systems

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 March 2018
Status: published
Page Count: 386
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Application layer): 35.100.70
ICS Code (Electricity supply systems): 91.140.50
abstract:

IEC 62055-41:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

IEC 62055-41:2018 RLV
March 28, 2018
Electricity metering - Payment systems - Part 41: Standard transfer specification (STS) - Application layer protocol for one-way token carrier systems
IEC 62055-41:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 28, 2018
Electricity metering - Payment systems - Part 41: Standard transfer specification (STS) - Application layer protocol for one-way token carrier systems
IEC 62055-41:2018 is also available as IEC 62055-41:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 14, 2014
Electricity metering – Payment systems – Part 41: Standard transfer specification (STS) – Application layer protocol for one-way token carrier systems
IEC 62055-41:2014 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 14, 2014
Electricity metering - Payment systems - Part 41: Standard transfer specification (STS) - Application layer protocol for one-way token carrier systems
IEC 62055-41:2014 is available as IEC 62055-41:2014 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 23, 2007
Electricity metering - Payment systems - Part 41: Standard transfer specification (STS) - Application layer protocol for one-way token carrier systems
specifies the application layer protocol of the STS for transferring units of credit and other management information from a point-of-sale (POS) system to an STS-compliant payment meter in a one-way...
Advertisement