IEC - International Electrotechnical Commission - IEC 60099-5:2018

Surge arresters - Part 5: Selection and application recommendations

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 January 2018
Status: published
Page Count: 190
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
ICS Code (Substations. Surge arresters): 29.240.10
abstract:

IEC 60099-5:2018 is available as IEC 60099-5:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

January 19, 2018
Surge arresters - Part 5: Selection and application recommendations
IEC 60099-5:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60099-5:2018
January 19, 2018
Surge arresters - Part 5: Selection and application recommendations
IEC 60099-5:2018 is available as IEC 60099-5:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
May 22, 2013
Surge arresters - Part 5: Selection and application recommendations
IEC 60099-5:2013 is not a mandatory standard but provides information, guidance, and recommendations for the selection and application of surge arresters to be used in three-phase systems with...
Surge arresters - Part 5: Selection and application recommendations
Provides recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1kV. It applies to non-linear resistor type gapped surge...
October 20, 1999
Amendment 1 - Surge arresters - Part 5: Selection and application recommendations - Section 1: General
A description is not available for this item.
Corrigendum 1 - Surge arresters - Part 5: Selection and application recommendations
A description is not available for this item.
February 26, 1996
Surge arresters - Part 5: Selection and application recommendations - Section 1: General
Provides recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1kV. It applies to non-linear resistor type gapped surge...
Advertisement