IEC - International Electrotechnical Commission - IEC 60099-5:1996

Surge arresters - Part 5: Selection and application recommendations - Section 1: General

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 February 1996
Status: revised
Page Count: 89
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
ICS Code (Substations. Surge arresters): 29.240.10
abstract:

Provides recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1kV. It applies to non-linear resistor type gapped... View More

Document History

January 19, 2018
Surge arresters - Part 5: Selection and application recommendations
IEC 60099-5:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 19, 2018
Surge arresters - Part 5: Selection and application recommendations
IEC 60099-5:2018 is available as IEC 60099-5:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
May 22, 2013
Surge arresters - Part 5: Selection and application recommendations
IEC 60099-5:2013 is not a mandatory standard but provides information, guidance, and recommendations for the selection and application of surge arresters to be used in three-phase systems with...
Surge arresters - Part 5: Selection and application recommendations
Provides recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1kV. It applies to non-linear resistor type gapped surge...
October 20, 1999
Amendment 1 - Surge arresters - Part 5: Selection and application recommendations - Section 1: General
A description is not available for this item.
Corrigendum 1 - Surge arresters - Part 5: Selection and application recommendations
A description is not available for this item.
IEC 60099-5:1996
February 26, 1996
Surge arresters - Part 5: Selection and application recommendations - Section 1: General
Provides recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1kV. It applies to non-linear resistor type gapped surge...
Advertisement