IEC - International Electrotechnical Commission - IEC 61643-331:2017
Components for low-voltage surge protective devices - Part 331: Performance requirements and test methods for metal oxide varistors (MOV)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 December 2017 |
| Status: | revised |
| Page Count: | 41 |
| ICS Code (Potentiometers, variable resistors): | 31.040.20 |
abstract:
IEC 61643-331:2017 is a test specification for metal oxide varistors (MOV), which are used for applications up to 1 000 V AC or 1 500 V DC in power line, or telecommunication, or signalling... View More
Document History
March 19, 2020
Components for low-voltage surge protection - Part 331: Performance requirements and test methods for metal oxide varistors (MOV)
IEC 61643-331:2020 is available as IEC 61643-331:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 19, 2020
Components for low-voltage surge protection - Part 331: Performance requirements and test methods for metal oxide varistors (MOV)
IEC 61643-331:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61643-331:2017
December 7, 2017
Components for low-voltage surge protective devices - Part 331: Performance requirements and test methods for metal oxide varistors (MOV)
IEC 61643-331:2017 is a test specification for metal oxide varistors (MOV), which are used for applications up to 1 000 V AC or 1 500 V DC in power line, or telecommunication, or signalling circuits....
May 27, 2003
Components for low-voltage surge protective devices - Part 331: Specification for metal oxide varistors (MOV)
Details the test specifications for metal oxide varistors (MOV), which are used for applications up to 1000 V a.c. or 1500 V d.c. in power line, or telecommunication, or signalling circuits. The MOVs...