IEC - International Electrotechnical Commission - IEC 61643-331:2020

Components for low-voltage surge protection - Part 331: Performance requirements and test methods for metal oxide varistors (MOV)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 March 2020
Status: published
Page Count: 42
ICS Code (Potentiometers, variable resistors): 31.040.20
abstract:

IEC 61643-331:2020 is available as IEC 61643-331:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 61643-331:2020
March 19, 2020
Components for low-voltage surge protection - Part 331: Performance requirements and test methods for metal oxide varistors (MOV)
IEC 61643-331:2020 is available as IEC 61643-331:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 19, 2020
Components for low-voltage surge protection - Part 331: Performance requirements and test methods for metal oxide varistors (MOV)
IEC 61643-331:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
December 7, 2017
Components for low-voltage surge protective devices - Part 331: Performance requirements and test methods for metal oxide varistors (MOV)
IEC 61643-331:2017 is a test specification for metal oxide varistors (MOV), which are used for applications up to 1 000 V AC or 1 500 V DC in power line, or telecommunication, or signalling circuits....
May 27, 2003
Components for low-voltage surge protective devices - Part 331: Specification for metal oxide varistors (MOV)
Details the test specifications for metal oxide varistors (MOV), which are used for applications up to 1000 V a.c. or 1500 V d.c. in power line, or telecommunication, or signalling circuits. The MOVs...
Advertisement