IEC - International Electrotechnical Commission - IEC TS 60479-2:2017 RLV

Effects of current on human beings and livestock - Part 2: Special aspects

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 October 2017
Status: replaced
Page Count: 106
ICS Code (Accident and disaster control): 13.200
ICS Code (Electrical engineering in general): 29.020
abstract:

IEC TS 60479-2:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way... View More

Document History

October 20, 2017
Effects of current on human beings and livestock - Part 2: Special aspects
IEC TS 60479-2:2017 is also available as IEC TS 60479-2:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the...
IEC TS 60479-2:2017 RLV
October 20, 2017
Effects of current on human beings and livestock - Part 2: Special aspects
IEC TS 60479-2:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 23, 2007
Effects of current on human beings and livestock - Part 2: Special aspects
IEC 60479-2, which is a technical specification, describes the effects on the human body when a sinusoidal alternating current in the frequency range above 100 Hz passes through it. The effects of...
Advertisement