IEC - International Electrotechnical Commission - IEC TS 60479-2:2017

Effects of current on human beings and livestock - Part 2: Special aspects

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 October 2017
Status: replaced
Page Count: 52
ICS Code (Accident and disaster control): 13.200
ICS Code (Electrical engineering in general): 29.020
abstract:

IEC TS 60479-2:2017 is also available as IEC TS 60479-2:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the... View More

Document History

IEC TS 60479-2:2017
October 20, 2017
Effects of current on human beings and livestock - Part 2: Special aspects
IEC TS 60479-2:2017 is also available as IEC TS 60479-2:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the...
October 20, 2017
Effects of current on human beings and livestock - Part 2: Special aspects
IEC TS 60479-2:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 23, 2007
Effects of current on human beings and livestock - Part 2: Special aspects
IEC 60479-2, which is a technical specification, describes the effects on the human body when a sinusoidal alternating current in the frequency range above 100 Hz passes through it. The effects of...
Advertisement