IEC - International Electrotechnical Commission - ISO/IEC 19988:2017
Information technology - Core Business Vocabulary Standard
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 4 October 2017 |
| Status: | published |
| Page Count: | 53 |
| ICS Code (Information technology (IT) in general): | 35.020 |
abstract:
ISO/IEC 19988:2017 specifies the structure of vocabularies and specific values for the vocabulary elements to be utilised in conjunction with ISO/IEC 19987.
Document History
ISO/IEC 19988:2017
October 4, 2017
Information technology - Core Business Vocabulary Standard
ISO/IEC 19988:2017 specifies the structure of vocabularies and specific values for the vocabulary elements to be utilised in conjunction with ISO/IEC 19987.
September 14, 2015
Information technology - GS1 Core Business Vocabulary (CBV)
ISO/IEC 19988:2015 This GS1 Standard defines the Core Business Vocabulary (CBV). The goal of this standard is to specify various vocabulary elements and their values for use in conjunction with the...