IEC - International Electrotechnical Commission - ISO/IEC 19988:2015
Information technology - GS1 Core Business Vocabulary (CBV)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 September 2015 |
| Status: | revised |
| Page Count: | 62 |
| ICS Code (Information technology (IT) in general): | 35.020 |
abstract:
ISO/IEC 19988:2015 This GS1 Standard defines the Core Business Vocabulary (CBV). The goal of this standard is to specify various vocabulary elements and their values for use in conjunction with... View More
Document History
October 4, 2017
Information technology - Core Business Vocabulary Standard
ISO/IEC 19988:2017 specifies the structure of vocabularies and specific values for the vocabulary elements to be utilised in conjunction with ISO/IEC 19987.
ISO/IEC 19988:2015
September 14, 2015
Information technology - GS1 Core Business Vocabulary (CBV)
ISO/IEC 19988:2015 This GS1 Standard defines the Core Business Vocabulary (CBV). The goal of this standard is to specify various vocabulary elements and their values for use in conjunction with the...