IEC - International Electrotechnical Commission - IEC 60984:1990/COR3:2005
Corrigendum 3 - Sleeves of insulating material for live working
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 January 2005 |
| Status: | revised |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
Document History
July 28, 2014
Live working - Electrical insulating sleeves
IEC 60984:2014 is applicable to electrical insulating sleeves for the protection of workers from accidental contact with live electrical conductors, apparatus or circuits. The products designed and...
IEC 60984:1990/COR3:2005
January 27, 2005
Corrigendum 3 - Sleeves of insulating material for live working
A description is not available for this item.
June 25, 2002
Sleeves of insulating material for live working
Applies to insulating sleeves for the protection of workers from accidental contact with live electrical conductors, apparatus or circuits. The contents of the corrigenda of July 1999, of May 2000...
May 7, 2002
Amendment 1 - Sleeves of insulating material for live working
A description is not available for this item.
May 26, 2000
Corrigendum 2 - Sleeves of insulating material for live working
A description is not available for this item.
July 23, 1999
Corrigendum 1 - Sleeves of insulating material for live working
A description is not available for this item.
February 15, 1990
Sleeves of insulating material for live working
Applies to insulating sleeves for the protection of workers from accidental contact with live electrical conductors, apparatus or circuits. The contents of the corrigendas of July 1999 and May 2000...