IEC - International Electrotechnical Commission - IEC 60984:1990

Sleeves of insulating material for live working

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 February 1990
Status: revised
Page Count: 78
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Power transmission and distribution lines): 29.240.20
abstract:

Applies to insulating sleeves for the protection of workers from accidental contact with live electrical conductors, apparatus or circuits.

The contents of the corrigendas of July 1999 and... View More

Document History

July 28, 2014
Live working - Electrical insulating sleeves
IEC 60984:2014 is applicable to electrical insulating sleeves for the protection of workers from accidental contact with live electrical conductors, apparatus or circuits. The products designed and...
January 27, 2005
Corrigendum 3 - Sleeves of insulating material for live working
A description is not available for this item.
Sleeves of insulating material for live working
Applies to insulating sleeves for the protection of workers from accidental contact with live electrical conductors, apparatus or circuits. The contents of the corrigenda of July 1999, of May 2000...
Amendment 1 - Sleeves of insulating material for live working
A description is not available for this item.
Corrigendum 2 - Sleeves of insulating material for live working
A description is not available for this item.
July 23, 1999
Corrigendum 1 - Sleeves of insulating material for live working
A description is not available for this item.
IEC 60984:1990
February 15, 1990
Sleeves of insulating material for live working
Applies to insulating sleeves for the protection of workers from accidental contact with live electrical conductors, apparatus or circuits. The contents of the corrigendas of July 1999 and May 2000...
Advertisement