IEC - International Electrotechnical Commission - IEC 60384-21:2004/COR1:2004
Corrigendum 1 - Fixed capacitors for use in electronic equipment - Part 21: Sectional specification: Fixed surface mount multilayer capacitors of ceramic dielectric, Class 1
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 September 2004 |
| Status: | revised |
| ICS Code (Fixed capacitors): | 31.060.10 |
Document History
January 29, 2019
Fixed capacitors for use in electronic equipment - Part 21: Sectional specification - Fixed surface mount multilayer capacitors of ceramic dielectric, Class 1
IEC 60384-21:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 29, 2019
Fixed capacitors for use in electronic equipment - Part 21: Sectional specification - Fixed surface mount multilayer capacitors of ceramic dielectric, Class 1
IEC 60384-21:2019 is available as IEC 60384-21:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
December 9, 2011
Fixed capacitors for use in electronic equipment - Part 21: Sectional specification - Fixed surface mount multilayer capacitors of ceramic dielectric, Class 1
IEC 60384-21:2011 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 1, for use in electronic equipment. These capacitors have metallized...
IEC 60384-21:2004/COR1:2004
September 29, 2004
Corrigendum 1 - Fixed capacitors for use in electronic equipment - Part 21: Sectional specification: Fixed surface mount multilayer capacitors of ceramic dielectric, Class 1
A description is not available for this item.
June 24, 2004
Fixed capacitors for use in electronic equipment - Part 21: Sectional specification: Fixed surface mount multilayer capacitors of ceramic dielectric, Class 1
applies to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 1, for use in electronic equipment. These capacitors have metallized connecting pads or soldering...