IEC - International Electrotechnical Commission - IEC 60384-21:2011

Fixed capacitors for use in electronic equipment - Part 21: Sectional specification - Fixed surface mount multilayer capacitors of ceramic dielectric, Class 1

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 December 2011
Status: revised
Page Count: 80
ICS Code (Fixed capacitors): 31.060.10
abstract:

IEC 60384-21:2011 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 1, for use in electronic equipment. These capacitors have metallized... View More

Document History

January 29, 2019
Fixed capacitors for use in electronic equipment - Part 21: Sectional specification - Fixed surface mount multilayer capacitors of ceramic dielectric, Class 1
IEC 60384-21:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 29, 2019
Fixed capacitors for use in electronic equipment - Part 21: Sectional specification - Fixed surface mount multilayer capacitors of ceramic dielectric, Class 1
IEC 60384-21:2019 is available as IEC 60384-21:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60384-21:2011
December 9, 2011
Fixed capacitors for use in electronic equipment - Part 21: Sectional specification - Fixed surface mount multilayer capacitors of ceramic dielectric, Class 1
IEC 60384-21:2011 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 1, for use in electronic equipment. These capacitors have metallized...
September 29, 2004
Corrigendum 1 - Fixed capacitors for use in electronic equipment - Part 21: Sectional specification: Fixed surface mount multilayer capacitors of ceramic dielectric, Class 1
A description is not available for this item.
June 24, 2004
Fixed capacitors for use in electronic equipment - Part 21: Sectional specification: Fixed surface mount multilayer capacitors of ceramic dielectric, Class 1
applies to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 1, for use in electronic equipment. These capacitors have metallized connecting pads or soldering...
Advertisement