IEC - International Electrotechnical Commission - IEC 61466-1:1997/COR1:2007

Corrigendum 1 - Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V - Part 1: Standard strength classes and end fittings

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 November 2007
Status: revised
ICS Code (Insulators): 29.080.10
ICS Code (Power transmission and distribution lines): 29.240.20

Document History

May 18, 2016
Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V - Part 1: Standard strength and end fittings
IEC 61466-1:2016 is applicable to composite string insulator units for a.c. overhead lines with a nominal voltage greater than 1 000 V and a frequency not greater than 100 Hz. It also applies to...
IEC 61466-1:1997/COR1:2007
November 7, 2007
Corrigendum 1 - Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V - Part 1: Standard strength classes and end fittings
A description is not available for this item.
February 18, 1997
Composite string insulator units for overhead lines with a nominal voltage greater than 1000 V - Part 1: Standard strength classes and end fittings
Prescribes specified values for the mechanical characteristics of the composite string insulator units. Defines the main dimensions of the couplings to be used on the composite string insulator units...
Advertisement