IEC - International Electrotechnical Commission - IEC 61466-1:2016

Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V - Part 1: Standard strength and end fittings

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 May 2016
Status: published
Page Count: 46
ICS Code (Insulators): 29.080.10
ICS Code (Power transmission and distribution lines): 29.240.20
abstract:

IEC 61466-1:2016 is applicable to composite string insulator units for a.c. overhead lines with a nominal voltage greater than 1 000 V and a frequency not greater than 100 Hz. It also applies to... View More

Document History

IEC 61466-1:2016
May 18, 2016
Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V - Part 1: Standard strength and end fittings
IEC 61466-1:2016 is applicable to composite string insulator units for a.c. overhead lines with a nominal voltage greater than 1 000 V and a frequency not greater than 100 Hz. It also applies to...
November 7, 2007
Corrigendum 1 - Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V - Part 1: Standard strength classes and end fittings
A description is not available for this item.
February 18, 1997
Composite string insulator units for overhead lines with a nominal voltage greater than 1000 V - Part 1: Standard strength classes and end fittings
Prescribes specified values for the mechanical characteristics of the composite string insulator units. Defines the main dimensions of the couplings to be used on the composite string insulator units...
Advertisement