IEC - International Electrotechnical Commission - IEC 60302:1969/COR1:1971
Corrigendum 1 - Standard definitions and methods of measurement for piezoelectric vibrators operating over the frequency range up to 30 MHz
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 February 1971 |
| Status: | replaced |
| Page Count: | 1 |
abstract:
Contains a discussion of the determination of the parameters of a piezoelectric vibrator by the transmission method.
Document History
IEC 60302:1969/COR1:1971
February 1, 1971
Corrigendum 1 - Standard definitions and methods of measurement for piezoelectric vibrators operating over the frequency range up to 30 MHz
Contains a discussion of the determination of the parameters of a piezoelectric vibrator by the transmission method.
January 1, 1969
Standard definitions and methods of measurement for piezoelectric vibrators operating over the frequency range up to 30 MHz
Contains a discussion of the determination of the parameters of a piezoelectric vibrator by the transmission method. The contents of corrigendum of February 1971 have been included in this copy.