IEC - International Electrotechnical Commission - IEC 60302:1969
Standard definitions and methods of measurement for piezoelectric vibrators operating over the frequency range up to 30 MHz
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1969 |
| Status: | replaced |
| Page Count: | 36 |
| ICS Code (Piezoelectric devices): | 31.140 |
abstract:
Contains a discussion of the determination of the parameters of a piezoelectric vibrator by the transmission method.
The contents of corrigendum of February 1971 have been included in this... View More
Document History
February 1, 1971
Corrigendum 1 - Standard definitions and methods of measurement for piezoelectric vibrators operating over the frequency range up to 30 MHz
Contains a discussion of the determination of the parameters of a piezoelectric vibrator by the transmission method.
IEC 60302:1969
January 1, 1969
Standard definitions and methods of measurement for piezoelectric vibrators operating over the frequency range up to 30 MHz
Contains a discussion of the determination of the parameters of a piezoelectric vibrator by the transmission method. The contents of corrigendum of February 1971 have been included in this copy.