IEC - International Electrotechnical Commission - IEC 60298:1990/COR1:1995
Corrigendum 1 - A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 April 1995 |
| Status: | replaced |
| Page Count: | 1 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
May 29, 1998
Corrigendum 2 - A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
IEC 60298:1990/COR1:1995
April 1, 1995
Corrigendum 1 - A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
November 16, 1994
Amendment 1 - A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
December 31, 1990
A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
This publication completes IEC 60694 as regards a.c. metal-enclosed switchgear and controlgear and applies also to gas-filled compartments used in metal-enclosed switchgear and controlgear. Defines...
May 1, 1987
Amendment 1 - A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 72,5 KV
A description is not available for this item.
January 1, 1981
A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 72,5 KV
A description is not available for this item.
December 1, 1978
Amendment 2 - High-voltage metal-enclosed switchgear and controlgear
A description is not available for this item.
December 1, 1977
Amendment 1 - A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
January 1, 1969
High-voltage metal-enclosed switchgear and controlgear
A description is not available for this item.