IEC - International Electrotechnical Commission - IEC 60298:1990

A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 December 1990
Status: replaced
Page Count: 111
ICS Code (High voltage switchgear and controlgear): 29.130.10
abstract:

This publication completes IEC 60694 as regards a.c. metal-enclosed switchgear and controlgear and applies also to gas-filled compartments used in metal-enclosed switchgear and controlgear.... View More

Document History

Corrigendum 2 - A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
April 1, 1995
Corrigendum 1 - A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
November 16, 1994
Amendment 1 - A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
IEC 60298:1990
December 31, 1990
A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
This publication completes IEC 60694 as regards a.c. metal-enclosed switchgear and controlgear and applies also to gas-filled compartments used in metal-enclosed switchgear and controlgear. Defines...
Amendment 1 - A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 72,5 KV
A description is not available for this item.
January 1, 1981
A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 72,5 KV
A description is not available for this item.
December 1, 1978
Amendment 2 - High-voltage metal-enclosed switchgear and controlgear
A description is not available for this item.
December 1, 1977
Amendment 1 - A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
January 1, 1969
High-voltage metal-enclosed switchgear and controlgear
A description is not available for this item.
Advertisement