IEC - International Electrotechnical Commission - IEC 61148:1992/COR1:1996
Corrigendum 1 - Terminal markings for valve device stacks and assemblies and for power convertor equipment
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 January 1996 |
| Status: | revised |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
Document History
October 20, 2011
Terminal markings for valve device stacks and assemblies and for power conversion equipment
IEC 61148:2011 is applicable to the terminal markings for the main circuits of valve device stacks and assemblies, and of integrated conversion equipment. The terminal markings refer to stacks,...
IEC 61148:1992/COR1:1996
January 30, 1996
Corrigendum 1 - Terminal markings for valve device stacks and assemblies and for power convertor equipment
A description is not available for this item.
June 15, 1992
Terminal markings for valve device stacks and assemblies and for power convertor equipment
Applies to the terminal markings for the main circuits of valve device stacks and assemblies and of factory assembled integrated convertor equipment. The terminal markings refer to stacks, assemblies...