IEC - International Electrotechnical Commission - IEC 61148:2011
Terminal markings for valve device stacks and assemblies and for power conversion equipment
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 October 2011 |
| Status: | published |
| Page Count: | 50 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
abstract:
IEC 61148:2011 is applicable to the terminal markings for the main circuits of valve device stacks and assemblies, and of integrated conversion equipment. The terminal markings refer to stacks,... View More
Document History
IEC 61148:2011
October 20, 2011
Terminal markings for valve device stacks and assemblies and for power conversion equipment
IEC 61148:2011 is applicable to the terminal markings for the main circuits of valve device stacks and assemblies, and of integrated conversion equipment. The terminal markings refer to stacks,...
January 30, 1996
Corrigendum 1 - Terminal markings for valve device stacks and assemblies and for power convertor equipment
A description is not available for this item.
June 15, 1992
Terminal markings for valve device stacks and assemblies and for power convertor equipment
Applies to the terminal markings for the main circuits of valve device stacks and assemblies and of factory assembled integrated convertor equipment. The terminal markings refer to stacks, assemblies...