IEC - International Electrotechnical Commission - IEC 60076-3:2000/COR1:2000
Corrigendum 1 - Power transformers - Part 3: Insulation levels, dielectric tests and external clearances in air
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 December 2000 |
| Status: | revised |
| ICS Code (Transformers. Reactors): | 29.180 |
Document History
March 22, 2018
Power transformers - Part 3: Insulation levels, dielectric tests and external clearances in air
IEC 60076-3:2013+A1:2018 specifies the insulation requirements and the corresponding insulation tests with reference to specific windings and their terminals. This International Standard applies to...
March 22, 2018
Amendment 1 - Power transformers - Part 3: Insulation levels, dielectric tests and external clearances in air
A description is not available for this item.
July 31, 2013
Power transformers - Part 3: Insulation levels, dielectric tests and external clearances in air
IEC 60076-3:2013 specifies the insulation requirements and the corresponding insulation tests with reference to specific windings and their terminals. This International Standard applies to power...
IEC 60076-3:2000/COR1:2000
December 8, 2000
Corrigendum 1 - Power transformers - Part 3: Insulation levels, dielectric tests and external clearances in air
A description is not available for this item.
March 21, 2000
Power transformers - Part 3: Insulation levels, dielectric tests and external clearances in air
Gives insulation requirements for power transformers and the corresponding insulation tests for specific windings. Applies to single-phase and three-phase oil-immersed power transformers as defined...
January 1, 1981
Amendment 1 - Power transformers - Part 3: Insulation levels and dielectric tests
A description is not available for this item.
January 1, 1980
Power transformers - Part 3: Insulation levels and dielectric tests
Gives insulation requirements for power transformers and the corresponding insulation tests for specific windings and their terminals. Includes appendices on: partial discharge measurements during...