IEC - International Electrotechnical Commission - ISO/IEC 12905:2011/COR1:2013
Corrigendum 1 - Integrated circuit cards -- Enhanced terminal accessibility using cardholder preference interface
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 July 2013 |
| Status: | published |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
ISO/IEC 12905:2011/COR1:2013
July 29, 2013
Corrigendum 1 - Integrated circuit cards -- Enhanced terminal accessibility using cardholder preference interface
A description is not available for this item.
July 1, 2011
Integrated circuit cards -- Enhanced terminal accessibility using cardholder preference interface
ISO/IEC 12905:2011 specifies a set of data elements to be personalized into an integrated circuit card, encoding cardholder preferences. These data elements are to be retrieved from the card and to...