IEC - International Electrotechnical Commission - ISO/IEC 12905:2011
Integrated circuit cards -- Enhanced terminal accessibility using cardholder preference interface
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 July 2011 |
| Status: | published |
| Page Count: | 41 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 12905:2011 specifies a set of data elements to be personalized into an integrated circuit card, encoding cardholder preferences. These data elements are to be retrieved from the card and... View More
Document History
July 29, 2013
Corrigendum 1 - Integrated circuit cards -- Enhanced terminal accessibility using cardholder preference interface
A description is not available for this item.
ISO/IEC 12905:2011
July 1, 2011
Integrated circuit cards -- Enhanced terminal accessibility using cardholder preference interface
ISO/IEC 12905:2011 specifies a set of data elements to be personalized into an integrated circuit card, encoding cardholder preferences. These data elements are to be retrieved from the card and to...