IEC - International Electrotechnical Commission - ISO/IEC 8878:1992/COR1:1993

Corrigendum 1 - Information technology -- Telecommunications and information exchange between systems -- Use of X.25 to provide the OSI Connection-mode Network Service -

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 May 1993
Status: published
Page Count: 1
ICS Code (Network layer): 35.100.30
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.

Document History

Corrigendum 3 - Information technology -- Telecommunications and information exchange between systems -- Use of X.25 to provide the OSI Connection-mode Network Service -
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
September 16, 1993
Corrigendum 2 - Information technology -- Telecommunications and information exchange between systems -- Use of X.25 to provide the OSI Connection-mode Network Service -
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 8878:1992/COR1:1993
May 13, 1993
Corrigendum 1 - Information technology -- Telecommunications and information exchange between systems -- Use of X.25 to provide the OSI Connection-mode Network Service -
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
December 30, 1992
Information technology -- Telecommunications and information exchange between systems -- Use of X.25 to provide the OSI Connection-mode Network Service
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 8878:1992 For a protocol to support the CONS, there...
Advertisement