IEC - International Electrotechnical Commission - ISO/IEC 8878:1992/COR3:1996
Corrigendum 3 - Information technology -- Telecommunications and information exchange between systems -- Use of X.25 to provide the OSI Connection-mode Network Service -
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 March 1996 |
| Status: | published |
| Page Count: | 1 |
| ICS Code (Network layer): | 35.100.30 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
Document History
ISO/IEC 8878:1992/COR3:1996
March 7, 1996
Corrigendum 3 - Information technology -- Telecommunications and information exchange between systems -- Use of X.25 to provide the OSI Connection-mode Network Service -
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
September 16, 1993
Corrigendum 2 - Information technology -- Telecommunications and information exchange between systems -- Use of X.25 to provide the OSI Connection-mode Network Service -
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
May 13, 1993
Corrigendum 1 - Information technology -- Telecommunications and information exchange between systems -- Use of X.25 to provide the OSI Connection-mode Network Service -
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
December 30, 1992
Information technology -- Telecommunications and information exchange between systems -- Use of X.25 to provide the OSI Connection-mode Network Service
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 8878:1992 For a protocol to support the CONS, there...