IEC - International Electrotechnical Commission - IEC 61753-084-2:2007/COR1:2008

Corrigendum 1 - Fibre optic interconnecting devices and passive components performance standard - Part 084-2: Non connectorised single-mode 980/1550 nm WWDM devices for category C - Controlled environment

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 September 2008
Status: published
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

IEC 61753-084-2:2007/COR1:2008
September 8, 2008
Corrigendum 1 - Fibre optic interconnecting devices and passive components performance standard - Part 084-2: Non connectorised single-mode 980/1550 nm WWDM devices for category C - Controlled environment
A description is not available for this item.
March 29, 2007
Fibre optic interconnecting devices and passive components performance standard - Part 084-2: Non connectorised single-mode 980/1550 nm WWDM devices for category C - Controlled environment
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic pigtailed 980/1 550 nm WWDM device must satisfy in order to be categorized as...
Advertisement