IEC - International Electrotechnical Commission - IEC 61753-084-2:2007
Fibre optic interconnecting devices and passive components performance standard - Part 084-2: Non connectorised single-mode 980/1550 nm WWDM devices for category C - Controlled environment
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 March 2007 |
| Status: | published |
| Page Count: | 21 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic pigtailed 980/1 550 nm WWDM device must satisfy in order to be categorized... View More
Document History
September 8, 2008
Corrigendum 1 - Fibre optic interconnecting devices and passive components performance standard - Part 084-2: Non connectorised single-mode 980/1550 nm WWDM devices for category C - Controlled environment
A description is not available for this item.
IEC 61753-084-2:2007
March 29, 2007
Fibre optic interconnecting devices and passive components performance standard - Part 084-2: Non connectorised single-mode 980/1550 nm WWDM devices for category C - Controlled environment
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic pigtailed 980/1 550 nm WWDM device must satisfy in order to be categorized as...