IEC - International Electrotechnical Commission - ISO/IEC 15444-4:2004/COR1:2009
Corrigendum 1 - Information technology -- JPEG 2000 image coding system: Conformance testing -
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 September 2009 |
| Status: | revised |
| Page Count: | 2 |
| ICS Code (Coding of graphical and photographical information): | 35.040.30 |
Document History
October 29, 2021
Information technology - JPEG 2000 image coding system - Part 4: Conformance Testing
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. This Recommendation International Standard specifies the...
ISO/IEC 15444-4:2004/COR1:2009
September 22, 2009
Corrigendum 1 - Information technology -- JPEG 2000 image coding system: Conformance testing -
A description is not available for this item.
December 15, 2004
Information technology -- JPEG 2000 image coding system: Conformance testing
ISO/IEC 15444-4:2004 specifies the framework, concepts, methodology for testing, and criteria to be achieved to claim compliance with ISO/IEC 15444-1. It provides a framework for specifying abstract...