IEC - International Electrotechnical Commission - IEC 60191-6-18:2010/COR1:2010
Corrigendum 1 - Mechanical stardardization of semiconductor devices - Part 6-18: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for ball grid array (BGA)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 May 2010 |
| Status: | published |
| ICS Code (Semiconductor devices in general): | 31.080.01 |
Document History
July 28, 2010
Corrigendum 2 - Mechanical standardization of semiconductor devices - Part 6-18: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for ball grid array (BGA)
A description is not available for this item.
IEC 60191-6-18:2010/COR1:2010
May 31, 2010
Corrigendum 1 - Mechanical stardardization of semiconductor devices - Part 6-18: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for ball grid array (BGA)
A description is not available for this item.
January 7, 2010
Mechanical standardization of semiconductor devices - Part 6-18: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for ball grid array (BGA)
IEC 60191-6-18:2010 provides standard outline drawings, dimensions, and recommended variations for all square ball grid array packages (BGA), whose terminal pitch is 1 mm or larger. This standard...