IEC - International Electrotechnical Commission - IEC 60695-2-13:2010/COR1:2012
Corrigendum 1 - Fire hazard testing - Part 2-13: Glowing/hot-wire based test methods - Glow-wire ignition temperature (GWIT) test method for materials
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 February 2012 |
| Status: | revised |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
Document History
August 24, 2021
Fire hazard testing - Part 2-13: Glowing/hot-wire based test methods - Glow-wire ignition temperature (GWIT) test method for materials
IEC 60695-2-13:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 24, 2021
Fire hazard testing - Part 2-13: Glowing/hot-wire based test methods - Glow-wire ignition temperature (GWIT) test method for materials
IEC 60695-2-13:2021 is available as IEC 60695-2-13:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 12, 2014
Amendment 1 - Fire hazard testing - Part 2-13: Glowing/hot-wire based test methods - Glow-wire ignition temperature (GWIT) test method for materials
IEC 60695-2-13:2014 Amendment 1
February 12, 2014
Fire hazard testing - Part 2-13: Glowing/hot-wire based test methods- Glow-wire ignition temperature (GWIT) test method for materials
IEC 60695-2-13:2010+A1:2014 specifies the details of the glow-wire test to be applied to test specimens of solid electrical insulating materials or other solid materials for ignitability testing to...
IEC 60695-2-13:2010/COR1:2012
February 24, 2012
Corrigendum 1 - Fire hazard testing - Part 2-13: Glowing/hot-wire based test methods - Glow-wire ignition temperature (GWIT) test method for materials
A description is not available for this item.
October 11, 2010
Fire hazard testing - Part 2-13: Glowing/hot-wire based test methods - Glow-wire ignition temperature (GWIT) test method for materials
IEC 60695-2-13:2010 specifies the details of the glow-wire test to be applied to test specimens of solid electrical insulating materials or other solid materials for ignitability testing to determine...
October 9, 2000
Fire hazard testing - Part 2-13: Glowing/hot-wire based test methods - Glow-wire ignitability test method for materials
Specifies the details of the glow-wire test to be applied to test specimens of solid electrical insulating materials or other solid materials for ignitability testing to determine the glow-wire...