IEC - International Electrotechnical Commission - ISO 81060-2:2013
Non-invasive sphygmomanometers -- Part 2: Clinical investigation of automated measurement type
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 April 2013 |
| Status: | revised |
| Page Count: | 41 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
abstract:
ISO 81060-2:2013 specifies the requirements and methods for the clinical investigation of me equipment used for the intermittent non-invasive automated estimation of the arterial blood pressure by... View More
Document History
January 8, 2020
Amendment 1 - Non-invasive sphygmomanometers - Part 2: Clinical investigation of intermittent automated measurement type
A description is not available for this item.
November 21, 2018
Non-invasive sphygmomanometers - Part 2: Clinical investigation of intermittent automated measurement type
ISO 81060-2:2018 This document specifies the requirements and methods for the clinical investigation of me equipment used for the intermittent non-invasive automated estimation of the arterial blood...
ISO 81060-2:2013
April 18, 2013
Non-invasive sphygmomanometers -- Part 2: Clinical investigation of automated measurement type
ISO 81060-2:2013 specifies the requirements and methods for the clinical investigation of me equipment used for the intermittent non-invasive automated estimation of the arterial blood pressure by...
May 8, 2009
Non-invasive sphygmomanometers - Part 2: Clinical validation of automated measurement type
ISO 81060-2:2009 is applicable to all sphygmomanometers that sense or display pulsations, flow or sounds for the estimation, display or recording of blood pressure. These sphygmomanometers need not...