IEC - International Electrotechnical Commission - ISO 81060-2:2018

Non-invasive sphygmomanometers - Part 2: Clinical investigation of intermittent automated measurement type

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 November 2018
Status: published
Page Count: 36
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
abstract:

ISO 81060-2:2018 This document specifies the requirements and methods for the clinical investigation of me equipment used for the intermittent non-invasive automated estimation of the arterial... View More

Document History

January 8, 2020
Amendment 1 - Non-invasive sphygmomanometers - Part 2: Clinical investigation of intermittent automated measurement type
A description is not available for this item.
ISO 81060-2:2018
November 21, 2018
Non-invasive sphygmomanometers - Part 2: Clinical investigation of intermittent automated measurement type
ISO 81060-2:2018 This document specifies the requirements and methods for the clinical investigation of me equipment used for the intermittent non-invasive automated estimation of the arterial blood...
April 18, 2013
Non-invasive sphygmomanometers -- Part 2: Clinical investigation of automated measurement type
ISO 81060-2:2013 specifies the requirements and methods for the clinical investigation of me equipment used for the intermittent non-invasive automated estimation of the arterial blood pressure by...
May 8, 2009
Non-invasive sphygmomanometers - Part 2: Clinical validation of automated measurement type
ISO 81060-2:2009 is applicable to all sphygmomanometers that sense or display pulsations, flow or sounds for the estimation, display or recording of blood pressure. These sphygmomanometers need not...
Advertisement