IEC - International Electrotechnical Commission - IEC 60252-1:2010+AMD1:2013 CSV

AC motor capacitors - Part 1: General - Performance, testing andrating - Safety requirements - Guidance for installation and operation

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 August 2013
Status: published
Page Count: 134
ICS Code (Paper and plastics capacitors): 31.060.30
ICS Code (Power capacitors): 31.060.70
abstract:

IEC 60252-1:2010+A1:2013 applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including... View More

Document History

August 29, 2013
Amendment 1 - AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation
A description is not available for this item.
IEC 60252-1:2010+AMD1:2013 CSV
August 29, 2013
AC motor capacitors - Part 1: General - Performance, testing andrating - Safety requirements - Guidance for installation and operation
IEC 60252-1:2010+A1:2013 applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and...
September 29, 2010
AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation
IEC 60252-1:2010 applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to...
February 15, 2001
AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
Applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to capacitors to be...
Advertisement