IEC - International Electrotechnical Commission - IEC 60252-1:2010
AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 September 2010 |
| Status: | published |
| Page Count: | 61 |
| ICS Code (Paper and plastics capacitors): | 31.060.30 |
| ICS Code (Power capacitors): | 31.060.70 |
abstract:
IEC 60252-1:2010 applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to... View More
Document History
August 29, 2013
Amendment 1 - AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation
A description is not available for this item.
August 29, 2013
AC motor capacitors - Part 1: General - Performance, testing andrating - Safety requirements - Guidance for installation and operation
IEC 60252-1:2010+A1:2013 applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and...
IEC 60252-1:2010
September 29, 2010
AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation
IEC 60252-1:2010 applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to...
February 15, 2001
AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
Applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to capacitors to be...