IEC - International Electrotechnical Commission - IEC TR 61439-0:2013

Low-voltage switchgear and controlgear assemblies - Part 0: Guidance to specifying assemblies

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 April 2013
Status: revised
Page Count: 62
ICS Code (Low voltage switchgear and controlgear): 29.130.20
abstract:

IEC/TR 61439-0:2013(E), which is a technical report identifies, from the user's perspective, those functions and characteristics that should be defined when specifying ASSEMBLIES. It... View More

Document History

July 22, 2022
Low-voltage switchgear and controlgear assemblies- Part 0: Guidance to specifying assemblies
IEC TR 61439-0:2022 standards for low-voltage switchgear and controlgear assemblies, there are system and application details that are specified by the specifier to enable the manufacturer to produce...
IEC TR 61439-0:2013
April 29, 2013
Low-voltage switchgear and controlgear assemblies - Part 0: Guidance to specifying assemblies
IEC/TR 61439-0:2013(E), which is a technical report identifies, from the user's perspective, those functions and characteristics that should be defined when specifying ASSEMBLIES. It provides: - an...
October 5, 2010
Low-voltage switchgear and controlgear assemblies - Part 0: Guide to specifying assemblies
IEC/TR 61439-0:2010(E) Within the IEC 61439 series of standards for low-voltage switchgear and controlgear assemblies (ASSEMBLIES), there are system and application details that need to be specified...
Advertisement