IEC - International Electrotechnical Commission - IEC TR 61439-0:2010
Low-voltage switchgear and controlgear assemblies - Part 0: Guide to specifying assemblies
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 October 2010 |
| Status: | revised |
| Page Count: | 52 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
abstract:
IEC/TR 61439-0:2010(E) Within the IEC 61439 series of standards for low-voltage switchgear and controlgear assemblies (ASSEMBLIES), there are system and application details that need to be... View More
Document History
July 22, 2022
Low-voltage switchgear and controlgear assemblies- Part 0: Guidance to specifying assemblies
IEC TR 61439-0:2022 standards for low-voltage switchgear and controlgear assemblies, there are system and application details that are specified by the specifier to enable the manufacturer to produce...
April 29, 2013
Low-voltage switchgear and controlgear assemblies - Part 0: Guidance to specifying assemblies
IEC/TR 61439-0:2013(E), which is a technical report identifies, from the user's perspective, those functions and characteristics that should be defined when specifying ASSEMBLIES. It provides: - an...
IEC TR 61439-0:2010
October 5, 2010
Low-voltage switchgear and controlgear assemblies - Part 0: Guide to specifying assemblies
IEC/TR 61439-0:2010(E) Within the IEC 61439 series of standards for low-voltage switchgear and controlgear assemblies (ASSEMBLIES), there are system and application details that need to be specified...