IEC - International Electrotechnical Commission - IEC 60549:2013
High-voltage fuses for the external protection of shunt capacitors
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 April 2013 |
| Status: | published |
| Page Count: | 32 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
abstract:
IEC 60549:2013 applies to external fuses used with high-voltage capacitors according to IEC 60871-1, Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V - Part 1: General.... View More
Document History
IEC 60549:2013
April 23, 2013
High-voltage fuses for the external protection of shunt capacitors
IEC 60549:2013 applies to external fuses used with high-voltage capacitors according to IEC 60871-1, Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V - Part 1: General....
January 1, 1976
High-voltage fuses for the external protection of shunt power capacitors
Applies to external fuses used with high-voltage capacitors for use on alternating current systems of 50 Hz and 60 Hz. Formulates uniform requirements and test procedures regarding performance and...