IEC - International Electrotechnical Commission - IEC 61275:2013
Radiation protection instrumentation - Measurement of discrete radionuclides in the environment - In situ photon spectrometry system using a germanium detector
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 May 2013 |
| Status: | published |
| Page Count: | 67 |
| ICS Code (Radiation protection): | 13.280 |
abstract:
IEC 61275:2013 is applicable to a portable or transportable photon spectrometry assembly using a high purity germanium (HPGe) detector to survey, in situ, generally at 1 m above ground level,... View More
Document History
IEC 61275:2013
May 24, 2013
Radiation protection instrumentation - Measurement of discrete radionuclides in the environment - In situ photon spectrometry system using a germanium detector
IEC 61275:2013 is applicable to a portable or transportable photon spectrometry assembly using a high purity germanium (HPGe) detector to survey, in situ, generally at 1 m above ground level, areas...
September 29, 1997
Radiation protection instrumentation - Measurement of discrete radionuclides in the environment - In-situ photon spectrometry system using a germanium detector
Specifies the functions and performance characteristics of measuring assemblies and the methods of test to be used to determine compliance with the requirements of this standard.