IEC - International Electrotechnical Commission - IEC 61482-1-2:2014

Live working - Protective clothing against the thermal hazards of an electric arc - Part 1-2: Test methods - Method 2: Determination of arc protection class of material and clothing by using a constrained and directed arc (box test)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 October 2014
Status: published
Page Count: 58
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
abstract:

IEC 61482-1-2:2014 specifies procedures to test material and garments intended for use in heat and flame-resistant clothing for workers if there is an electric arc hazard. A directed and... View More

Document History

IEC 61482-1-2:2014
October 9, 2014
Live working - Protective clothing against the thermal hazards of an electric arc - Part 1-2: Test methods - Method 2: Determination of arc protection class of material and clothing by using a constrained and directed arc (box test)
IEC 61482-1-2:2014 specifies procedures to test material and garments intended for use in heat and flame-resistant clothing for workers if there is an electric arc hazard. A directed and constrained...
January 23, 2007
Live working - Protective clothing against the thermal hazards of an electric arc - Part 1-2: Test methods - Method 2: Determination of arc protection class of material and clothing by using a constrained and directed arc (box test)
This part of IEC 61482 specifies methods to test material and garments intended for use in heat- and flame-resistant clothing for workers exposed to electric arcs. In contrast to the test methods in...
Advertisement