IEC - International Electrotechnical Commission - IEC 61482-1-2:2007
Live working - Protective clothing against the thermal hazards of an electric arc - Part 1-2: Test methods - Method 2: Determination of arc protection class of material and clothing by using a constrained and directed arc (box test)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 January 2007 |
| Status: | revised |
| Page Count: | 55 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
abstract:
This part of IEC 61482 specifies methods to test material and garments intended for use in heat- and flame-resistant clothing for workers exposed to electric arcs. In contrast to the test methods... View More
Document History
October 9, 2014
Live working - Protective clothing against the thermal hazards of an electric arc - Part 1-2: Test methods - Method 2: Determination of arc protection class of material and clothing by using a constrained and directed arc (box test)
IEC 61482-1-2:2014 specifies procedures to test material and garments intended for use in heat and flame-resistant clothing for workers if there is an electric arc hazard. A directed and constrained...
IEC 61482-1-2:2007
January 23, 2007
Live working - Protective clothing against the thermal hazards of an electric arc - Part 1-2: Test methods - Method 2: Determination of arc protection class of material and clothing by using a constrained and directed arc (box test)
This part of IEC 61482 specifies methods to test material and garments intended for use in heat- and flame-resistant clothing for workers exposed to electric arcs. In contrast to the test methods in...