IEC - International Electrotechnical Commission - IEC 61534-1:2011+AMD1:2014 CSV
Powertrack systems - Part 1: General requirements
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 June 2014 |
| Status: | published |
| Page Count: | 278 |
| ICS Code (Wires): | 29.060.10 |
| ICS Code (Conduits for electrical purposes): | 29.120.10 |
abstract:
IEC 61534-1:2011+A1:2014
Document History
July 3, 2020
Powertrack systems - Part 1: General requirements
IEC 61534-1:2011+A1:2014+A2:2020 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50...
July 3, 2020
Amendment 2 - Powertrack systems - Part 1: General requirements
A description is not available for this item.
June 30, 2014
Amendment 1 - Powertrack systems - Part 1: General requirements
A description is not available for this item.
IEC 61534-1:2011+AMD1:2014 CSV
June 30, 2014
Powertrack systems - Part 1: General requirements
IEC 61534-1:2011+A1:2014 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz...
June 19, 2013
Corrigendum 1 - Powertrack systems - Part 1: General requirements
A description is not available for this item.
May 18, 2011
Powertrack systems - Part 1: General requirements
IEC 61534-1:2011 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz with a...
June 18, 2003
Powertrack systems - Part 1: General requirements
This part of IEC 61534 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz,...