IEC - International Electrotechnical Commission - IEC 61534-1:2011

Powertrack systems - Part 1: General requirements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 May 2011
Status: published
Page Count: 137
ICS Code (Wires): 29.060.10
ICS Code (Conduits for electrical purposes): 29.120.10
abstract:

IEC 61534-1:2011 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz with... View More

Document History

Powertrack systems - Part 1: General requirements
IEC 61534-1:2011+A1:2014+A2:2020 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50...
Amendment 2 - Powertrack systems - Part 1: General requirements
A description is not available for this item.
Amendment 1 - Powertrack systems - Part 1: General requirements
A description is not available for this item.
Powertrack systems - Part 1: General requirements
IEC 61534-1:2011+A1:2014 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz...
Corrigendum 1 - Powertrack systems - Part 1: General requirements
A description is not available for this item.
IEC 61534-1:2011
May 18, 2011
Powertrack systems - Part 1: General requirements
IEC 61534-1:2011 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz with a...
June 18, 2003
Powertrack systems - Part 1: General requirements
This part of IEC 61534 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz,...
Advertisement