IEC - International Electrotechnical Commission - IEC 60870-6-702:2014
Telecontrol equipment and systems - Part 6-702: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Functional profile for providing the TASE.2 application service in end systems
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 July 2014 |
| Status: | published |
| Page Count: | 71 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
abstract:
IEC 60870-6-702:2014 is a functional profile (FP) and defines the provision of the TASE.2 communications services between two control centre end systems. It is supported by the transport services... View More
Document History
IEC 60870-6-702:2014
July 15, 2014
Telecontrol equipment and systems - Part 6-702: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Functional profile for providing the TASE.2 application service in end systems
IEC 60870-6-702:2014 is a functional profile (FP) and defines the provision of the TASE.2 communications services between two control centre end systems. It is supported by the transport services...
October 7, 1998
Telecontrol equipment and systems - Part 6-702: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Functional profile for providing the TASE.2 application service in end systems
Is a functional profile (FP) and defines the provision of the TASE.2 communications services between two control centre end systems. This FP also defines the provision of the OSI connection-mode...