IEC - International Electrotechnical Commission - IEC 60870-6-702:1998
Telecontrol equipment and systems - Part 6-702: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Functional profile for providing the TASE.2 application service in end systems
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 October 1998 |
| Status: | revised |
| Page Count: | 57 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
abstract:
Is a functional profile (FP) and defines the provision of the TASE.2 communications services between two control centre end systems. This FP also defines the provision of the OSI connection-mode... View More
Document History
July 15, 2014
Telecontrol equipment and systems - Part 6-702: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Functional profile for providing the TASE.2 application service in end systems
IEC 60870-6-702:2014 is a functional profile (FP) and defines the provision of the TASE.2 communications services between two control centre end systems. It is supported by the transport services...
IEC 60870-6-702:1998
October 7, 1998
Telecontrol equipment and systems - Part 6-702: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Functional profile for providing the TASE.2 application service in end systems
Is a functional profile (FP) and defines the provision of the TASE.2 communications services between two control centre end systems. This FP also defines the provision of the OSI connection-mode...