IEC - International Electrotechnical Commission - IEC 60794-3:2014
Optical fibre cables - Part 3: Outdoor cables - Sectional specification
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 September 2014 |
| Status: | revised |
| Page Count: | 34 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60794-3:2014 specifies the requirements for optical fibre cables and cable elements which are intended to be used externally in communications networks. Other types of applications requiring... View More
Document History
February 17, 2022
Optical fibre cables - Part 3: Outdoor cables - Sectional specification
IEC 60794-3:2022 is available as IEC 60794-3:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
February 17, 2022
Optical fibre cables - Part 3: Outdoor cables - Sectional specification
IEC 60794-3:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60794-3:2014
September 9, 2014
Optical fibre cables - Part 3: Outdoor cables - Sectional specification
IEC 60794-3:2014 specifies the requirements for optical fibre cables and cable elements which are intended to be used externally in communications networks. Other types of applications requiring...
September 17, 2001
Optical fibre cables - Part 3: Sectional specification - Outdoor cables
Specifies the requirements of single-mode optical fibre cables and cable elements primarily for public telecommunications networks. Other applications are considered. It includes requirements for...
March 16, 1998
Optical fibre cables - Part 3: Duct, buried and aerial cables - Sectional specification
Specifies the requirements of single-mode optical fibre cables and cable elements which are intended to be used primarily in public telecommunications networks. Other types of applications requiring...
August 5, 1994
Optical fibre cables - Part 3: Telecommunication cables - Sectional specification
Specifies the requirements of single-mode optical fibre cables which are intended to be used primarily in public telecommunications networks. Other types of applications requiring similar types of...