IEC - International Electrotechnical Commission - IEC 60794-3:2001
Optical fibre cables - Part 3: Sectional specification - Outdoor cables
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 September 2001 |
| Status: | revised |
| Page Count: | 59 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
Specifies the requirements of single-mode optical fibre cables and cable elements primarily for public telecommunications networks. Other applications are considered. It includes requirements for... View More
Document History
February 17, 2022
Optical fibre cables - Part 3: Outdoor cables - Sectional specification
IEC 60794-3:2022 is available as IEC 60794-3:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
February 17, 2022
Optical fibre cables - Part 3: Outdoor cables - Sectional specification
IEC 60794-3:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
September 9, 2014
Optical fibre cables - Part 3: Outdoor cables - Sectional specification
IEC 60794-3:2014 specifies the requirements for optical fibre cables and cable elements which are intended to be used externally in communications networks. Other types of applications requiring...
IEC 60794-3:2001
September 17, 2001
Optical fibre cables - Part 3: Sectional specification - Outdoor cables
Specifies the requirements of single-mode optical fibre cables and cable elements primarily for public telecommunications networks. Other applications are considered. It includes requirements for...
March 16, 1998
Optical fibre cables - Part 3: Duct, buried and aerial cables - Sectional specification
Specifies the requirements of single-mode optical fibre cables and cable elements which are intended to be used primarily in public telecommunications networks. Other types of applications requiring...
August 5, 1994
Optical fibre cables - Part 3: Telecommunication cables - Sectional specification
Specifies the requirements of single-mode optical fibre cables which are intended to be used primarily in public telecommunications networks. Other types of applications requiring similar types of...