IEC - International Electrotechnical Commission - IEC 61331-3:2014

Protective devices against diagnostic medical X-radiation - Part 3: Protective clothing, eyewear and protective patient shields

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 May 2014
Status: published
Page Count: 56
ICS Code (Radiographic equipment): 11.040.50
abstract:

IEC 61331-3:2014 applies to protective devices such as protective clothing and eyewear for the protection of persons against X radiation up to 150 kV, during radiological examinations and... View More

Document History

IEC 61331-3:2014
May 7, 2014
Protective devices against diagnostic medical X-radiation - Part 3: Protective clothing, eyewear and protective patient shields
IEC 61331-3:2014 applies to protective devices such as protective clothing and eyewear for the protection of persons against X radiation up to 150 kV, during radiological examinations and...
November 6, 1998
Protective devices against diagnostic medical X-radiation - Part 3: Protective clothing and protective devices for gonads
IEC 61331-3:1998 applies to protective devices such as protective clothing for the protection of persons against X-radiation up to 150 kV, during radiological examinations and interventional...
Advertisement