IEC - International Electrotechnical Commission - IEC 61331-3:1998
Protective devices against diagnostic medical X-radiation - Part 3: Protective clothing and protective devices for gonads
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 November 1998 |
| Status: | revised |
| Page Count: | 21 |
| ICS Code (Radiographic equipment): | 11.040.50 |
abstract:
IEC 61331-3:1998 applies to protective devices such as protective clothing for the protection of persons against X-radiation up to 150 kV, during radiological examinations and interventional... View More
Document History
May 7, 2014
Protective devices against diagnostic medical X-radiation - Part 3: Protective clothing, eyewear and protective patient shields
IEC 61331-3:2014 applies to protective devices such as protective clothing and eyewear for the protection of persons against X radiation up to 150 kV, during radiological examinations and...
IEC 61331-3:1998
November 6, 1998
Protective devices against diagnostic medical X-radiation - Part 3: Protective clothing and protective devices for gonads
IEC 61331-3:1998 applies to protective devices such as protective clothing for the protection of persons against X-radiation up to 150 kV, during radiological examinations and interventional...