IEC - International Electrotechnical Commission - IEC 62055-41:2014
Electricity metering - Payment systems - Part 41: Standard transfer specification (STS) - Application layer protocol for one-way token carrier systems
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 May 2014 |
| Status: | revised |
| Page Count: | 238 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Application layer): | 35.100.70 |
| ICS Code (Electricity supply systems): | 91.140.50 |
abstract:
IEC 62055-41:2014 is available as IEC 62055-41:2014 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
March 28, 2018
Electricity metering - Payment systems - Part 41: Standard transfer specification (STS) - Application layer protocol for one-way token carrier systems
IEC 62055-41:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 28, 2018
Electricity metering - Payment systems - Part 41: Standard transfer specification (STS) - Application layer protocol for one-way token carrier systems
IEC 62055-41:2018 is also available as IEC 62055-41:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 14, 2014
Electricity metering – Payment systems – Part 41: Standard transfer specification (STS) – Application layer protocol for one-way token carrier systems
IEC 62055-41:2014 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62055-41:2014
May 14, 2014
Electricity metering - Payment systems - Part 41: Standard transfer specification (STS) - Application layer protocol for one-way token carrier systems
IEC 62055-41:2014 is available as IEC 62055-41:2014 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 23, 2007
Electricity metering - Payment systems - Part 41: Standard transfer specification (STS) - Application layer protocol for one-way token carrier systems
specifies the application layer protocol of the STS for transferring units of credit and other management information from a point-of-sale (POS) system to an STS-compliant payment meter in a one-way...